Vishay Intertechnology, Inc. RES 100K OHM 1/3W 0.1% 1210 TNPW1210100KBEEA

Description
RES 100Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 100Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/3W 0.1% 1210 - TNPW1210100KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/3W 0.1% 1210
TNPW1210100KBEEA
RES 100K OHM 1/3W 0.1% 1210 TNPW1210100KBEEA
RES 100Kohm 1/3W 0.1% 1210

RES 100Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - 541-4619-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4619-2-ND
Chip Resistor - Surface Mount 541-4619-2-ND
100 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4619-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4619-6-ND
Chip Resistor - Surface Mount 541-4619-6-ND
100 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4619-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4619-1-ND
Chip Resistor - Surface Mount 541-4619-1-ND
100 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210100KBEEA 541-4619-2-ND
Product Name RES 100K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details