RES 9.88K OHM 0.1% 1/4W 1206
RES 9.88K OHM 0.1% 1/4W 1206
9.88 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Res Thin Film 1206 9.88K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW, 1206, 9.88 kOhm, 0.1%, 25 ppm
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-TNPW12069K88BETYCT-ND | TNPW12069K88BETY | 66C1430 |
| Product Name | Chip Resistor - Surface Mount | Res Thin Film 1206 9.88K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R | Tnpw, 1206, 9.88 Kohm, 0.1%, 25 Ppm Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | 1206 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |