Vishay Intertechnology, Inc. RES 9.76K OHM 1/4W 0.1% 1206 TNPW12069K76BETA

Description
RES 9.76Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 9.76Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 1/4W 0.1% 1206 - TNPW12069K76BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/4W 0.1% 1206
TNPW12069K76BETA
RES 9.76K OHM 1/4W 0.1% 1206 TNPW12069K76BETA
RES 9.76Kohm 1/4W 0.1% 1206

RES 9.76Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12069K76BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12069K76BETA-ND
Chip Resistor - Surface Mount TNPW12069K76BETA-ND
9.76 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

9.76 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 9.76 Kohm, 0.1%, 25 Ppm Vishay - 66C1425 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 9.76 Kohm, 0.1%, 25 Ppm Vishay
66C1425
Tnpw, 1206, 9.76 Kohm, 0.1%, 25 Ppm Vishay 66C1425
TNPW, 1206, 9.76 kOhm, 0.1%, 25 ppm

TNPW, 1206, 9.76 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12069K76BETA TNPW12069K76BETA-ND 66C1425
Product Name RES 9.76K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 9.76 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 9760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4423FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details