Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12069K31BETY

Description
9.31 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
9.31 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12069K31BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12069K31BETY-ND
Chip Resistor - Surface Mount TNPW12069K31BETY-ND
9.31 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

9.31 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 9.31K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12069K31BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 9.31K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12069K31BETY
Res Thin Film 1206 9.31K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12069K31BETY
Res Thin Film 1206 9.31K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 9.31K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW12069K31BETY-ND TNPW12069K31BETY
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 9.31K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers