Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120698K8BETY

Description
98.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
98.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120698K8BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120698K8BETY-ND
Chip Resistor - Surface Mount TNPW120698K8BETY-ND
98.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

98.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 98.8K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW120698K8BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 98.8K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW120698K8BETY
Res Thin Film 1206 98.8K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120698K8BETY
Res Thin Film 1206 98.8K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 98.8K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 98.8 Kohm, 0.1%, 25 Ppm Vishay - 66C1503 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 98.8 Kohm, 0.1%, 25 Ppm Vishay
66C1503
Tnpw, 1206, 98.8 Kohm, 0.1%, 25 Ppm Vishay 66C1503
TNPW, 1206, 98.8 kOhm, 0.1%, 25 ppm

TNPW, 1206, 98.8 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120698K8BETY-ND TNPW120698K8BETY 66C1503
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 98.8K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 98.8 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers