Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120698K8BETA

Description
98.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
98.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120698K8BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120698K8BETA-ND
Chip Resistor - Surface Mount TNPW120698K8BETA-ND
98.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

98.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 98.8 Kohm, 0.1%, 25 Ppm Vishay - 66C1502 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 98.8 Kohm, 0.1%, 25 Ppm Vishay
66C1502
Tnpw, 1206, 98.8 Kohm, 0.1%, 25 Ppm Vishay 66C1502
TNPW, 1206, 98.8 kOhm, 0.1%, 25 ppm

TNPW, 1206, 98.8 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW120698K8BETA-ND 66C1502
Product Name Chip Resistor - Surface Mount Tnpw, 1206, 98.8 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4703FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details