Vishay Intertechnology, Inc. RES 97.6K OHM 1/4W 0.1% 1206 TNPW120697K6BETA

Description
RES 97.6Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 97.6Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1/4W 0.1% 1206 - TNPW120697K6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/4W 0.1% 1206
TNPW120697K6BETA
RES 97.6K OHM 1/4W 0.1% 1206 TNPW120697K6BETA
RES 97.6Kohm 1/4W 0.1% 1206

RES 97.6Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120697K6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120697K6BETA-ND
Chip Resistor - Surface Mount TNPW120697K6BETA-ND
97.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

97.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 97.6 Kohm, 0.1%, 25 Ppm Vishay - 66C1488 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 97.6 Kohm, 0.1%, 25 Ppm Vishay
66C1488
Tnpw, 1206, 97.6 Kohm, 0.1%, 25 Ppm Vishay 66C1488
TNPW, 1206, 97.6 kOhm, 0.1%, 25 ppm

TNPW, 1206, 97.6 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120697K6BETA TNPW120697K6BETA-ND 66C1488
Product Name RES 97.6K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 97.6 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 97600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573207 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5763FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details