Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206976RBETA

Description
976 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
976 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206976RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206976RBETA-ND
Chip Resistor - Surface Mount TNPW1206976RBETA-ND
976 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

976 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 976 OHM 1/4W 0.1% 1206 - TNPW1206976RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/4W 0.1% 1206
TNPW1206976RBETA
RES 976 OHM 1/4W 0.1% 1206 TNPW1206976RBETA
RES 976ohm 1/4W 0.1% 1206

RES 976ohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 976 Ohm, 0.1%, 25 Ppm Vishay - 66C1496 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 976 Ohm, 0.1%, 25 Ppm Vishay
66C1496
Tnpw, 1206, 976 Ohm, 0.1%, 25 Ppm Vishay 66C1496
TNPW, 1206, 976 Ohm, 0.1%, 25 ppm

TNPW, 1206, 976 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206976RBETA-ND TNPW1206976RBETA 66C1496
Product Name Chip Resistor - Surface Mount RES 976 OHM 1/4W 0.1% 1206 Tnpw, 1206, 976 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 976 ohms 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers