Vishay Intertechnology, Inc. RES 976 OHM 1/4W 0.1% 1206 TNPW1206976RBEEA

Description
RES 976ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 976ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1/4W 0.1% 1206 - TNPW1206976RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/4W 0.1% 1206
TNPW1206976RBEEA
RES 976 OHM 1/4W 0.1% 1206 TNPW1206976RBEEA
RES 976ohm 1/4W 0.1% 1206

RES 976ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206976RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206976RBEEA-ND
Chip Resistor - Surface Mount TNPW1206976RBEEA-ND
976 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

976 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206976RBEEA TNPW1206976RBEEA-ND
Product Name RES 976 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 976 ohms 976 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573224 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers