Vishay Intertechnology, Inc. RES 976K OHM 1/4W 0.1% 1206 TNPW1206976KBETA

Description
RES 976Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 976Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976K OHM 1/4W 0.1% 1206 - TNPW1206976KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976K OHM 1/4W 0.1% 1206
TNPW1206976KBETA
RES 976K OHM 1/4W 0.1% 1206 TNPW1206976KBETA
RES 976Kohm 1/4W 0.1% 1206

RES 976Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206976KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206976KBETA-ND
Chip Resistor - Surface Mount TNPW1206976KBETA-ND
976 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

976 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 976 Kohm, 0.1%, 25 Ppm Vishay - 66C1494 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 976 Kohm, 0.1%, 25 Ppm Vishay
66C1494
Tnpw, 1206, 976 Kohm, 0.1%, 25 Ppm Vishay 66C1494
TNPW, 1206, 976 kOhm, 0.1%, 25 ppm

TNPW, 1206, 976 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206976KBETA TNPW1206976KBETA-ND 66C1494
Product Name RES 976K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 976 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 976000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers