Vishay Intertechnology, Inc. RES 95.3 OHM 1/4W 0.1% 1206 TNPW120695R3BEEN

Description
RES 95.3ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 95.3ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3 OHM 1/4W 0.1% 1206 - TNPW120695R3BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 1/4W 0.1% 1206
TNPW120695R3BEEN
RES 95.3 OHM 1/4W 0.1% 1206 TNPW120695R3BEEN
RES 95.3ohm 1/4W 0.1% 1206

RES 95.3ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120695R3BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120695R3BEEN-ND
Chip Resistor - Surface Mount TNPW120695R3BEEN-ND
95.3 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

95.3 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120695R3BEEN TNPW120695R3BEEN-ND
Product Name RES 95.3 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 95.3 ohms 95.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details