Vishay Intertechnology, Inc. Res Thin Film 1206 953 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206953RBETY

Description
Res Thin Film 1206 953 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote
Description
Res Thin Film 1206 953 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 953 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206953RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 953 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206953RBETY
Res Thin Film 1206 953 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206953RBETY
Res Thin Film 1206 953 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 953 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 953 Ohm, 0.1%, 25 Ppm Vishay - 66C1479 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 953 Ohm, 0.1%, 25 Ppm Vishay
66C1479
Tnpw, 1206, 953 Ohm, 0.1%, 25 Ppm Vishay 66C1479
TNPW, 1206, 953 Ohm, 0.1%, 25 ppm

TNPW, 1206, 953 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW1206953RBETY 66C1479
Product Name Res Thin Film 1206 953 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 953 Ohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details