Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206953KBETA

Description
953 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
953 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206953KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206953KBETA-ND
Chip Resistor - Surface Mount TNPW1206953KBETA-ND
953 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

953 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 953K OHM 1/4W 0.1% 1206 - TNPW1206953KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953K OHM 1/4W 0.1% 1206
TNPW1206953KBETA
RES 953K OHM 1/4W 0.1% 1206 TNPW1206953KBETA
RES 953Kohm 1/4W 0.1% 1206

RES 953Kohm 1/4W 0.1% 1206

Supplier's Site
Thin Film Chip Resistors, Tnpw-1206 953K .1% T-9 Rt1 Vishay - 06M6256 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Chip Resistors, Tnpw-1206 953K .1% T-9 Rt1 Vishay
06M6256
Thin Film Chip Resistors, Tnpw-1206 953K .1% T-9 Rt1 Vishay 06M6256
THIN FILM CHIP RESISTORS, TNPW-1206 953K .1% T-9 RT1

THIN FILM CHIP RESISTORS, TNPW-1206 953K .1% T-9 RT1

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206953KBETA-ND TNPW1206953KBETA 06M6256
Product Name Chip Resistor - Surface Mount RES 953K OHM 1/4W 0.1% 1206 Thin Film Chip Resistors, Tnpw-1206 953K .1% T-9 Rt1 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2573264 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details