Vishay Intertechnology, Inc. Res Thin Film 1206 90.9K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120690K9BETY

Description
Res Thin Film 1206 90.9K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 90.9K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 90.9K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW120690K9BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 90.9K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW120690K9BETY
Res Thin Film 1206 90.9K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120690K9BETY
Res Thin Film 1206 90.9K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 90.9K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW120690K9BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120690K9BETY-ND
Chip Resistor - Surface Mount TNPW120690K9BETY-ND
90.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

90.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW120690K9BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW120690K9BETY
Chip Resistor - Surface Mount TNPW120690K9BETY
RES 90.9K OHM 0.1% 1/4W 1206

RES 90.9K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 90.9 Kohm, 0.1%, 25 Ppm Vishay - 66C1439 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 90.9 Kohm, 0.1%, 25 Ppm Vishay
66C1439
Tnpw, 1206, 90.9 Kohm, 0.1%, 25 Ppm Vishay 66C1439
TNPW, 1206, 90.9 kOhm, 0.1%, 25 ppm

TNPW, 1206, 90.9 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW120690K9BETY TNPW120690K9BETY-ND TNPW120690K9BETY 66C1439
Product Name Res Thin Film 1206 90.9K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 90.9 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573149 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 4.7 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details