TNPW-1206 8.66K 1% T-9 RT1
RES 8.66K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-TNPW12068K66FETATR-ND | TNPW12068K66FETA |
| Product Name | Chip Resistor - Surface Mount | RES 8.66K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA |
| Configuration | Single Resistor |