Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12068K45BETY

Description
8.45 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
8.45 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12068K45BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12068K45BETY-ND
Chip Resistor - Surface Mount TNPW12068K45BETY-ND
8.45 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

8.45 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 8.45K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12068K45BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 8.45K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12068K45BETY
Res Thin Film 1206 8.45K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12068K45BETY
Res Thin Film 1206 8.45K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 8.45K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 8.45 Kohm, 0.1%, 25 Ppm Vishay - 66C1280 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 8.45 Kohm, 0.1%, 25 Ppm Vishay
66C1280
Tnpw, 1206, 8.45 Kohm, 0.1%, 25 Ppm Vishay 66C1280
TNPW, 1206, 8.45 kOhm, 0.1%, 25 ppm

TNPW, 1206, 8.45 kOhm, 0.1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW12068K45BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12068K45BETY
Chip Resistor - Surface Mount TNPW12068K45BETY
RES 8.45K OHM 0.1% 1/4W 1206

RES 8.45K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW12068K45BETY-ND TNPW12068K45BETY 66C1280 TNPW12068K45BETY
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 8.45K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 8.45 Kohm, 0.1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers