Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12068K06BETA

Description
8.06 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
8.06 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12068K06BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12068K06BETA-ND
Chip Resistor - Surface Mount TNPW12068K06BETA-ND
8.06 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

8.06 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 8.06K OHM 1/4W 0.1% 1206 - TNPW12068K06BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/4W 0.1% 1206
TNPW12068K06BETA
RES 8.06K OHM 1/4W 0.1% 1206 TNPW12068K06BETA
RES 8.06Kohm 1/4W 0.1% 1206

RES 8.06Kohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 8.06 Kohm, 0.1%, 25 Ppm Vishay - 66C1261 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 8.06 Kohm, 0.1%, 25 Ppm Vishay
66C1261
Tnpw, 1206, 8.06 Kohm, 0.1%, 25 Ppm Vishay 66C1261
TNPW, 1206, 8.06 kOhm, 0.1%, 25 ppm

TNPW, 1206, 8.06 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12068K06BETA-ND TNPW12068K06BETA 66C1261
Product Name Chip Resistor - Surface Mount RES 8.06K OHM 1/4W 0.1% 1206 Tnpw, 1206, 8.06 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers