Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120688R7BETA

Description
88.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
88.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120688R7BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120688R7BETA-ND
Chip Resistor - Surface Mount TNPW120688R7BETA-ND
88.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

88.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Vishay/DaleRES 88.7 OHM 1/4W 0.1% 1206 - TNPW120688R7BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 88.7 OHM 1/4W 0.1% 1206
TNPW120688R7BETA
Vishay/DaleRES 88.7 OHM 1/4W 0.1% 1206 TNPW120688R7BETA
Vishay/DaleRES 88.7ohm 1/4W 0.1% 1206

Vishay/DaleRES 88.7ohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 88.7 Ohm, 0.1%, 25 Ppm Vishay - 66C1391 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 88.7 Ohm, 0.1%, 25 Ppm Vishay
66C1391
Tnpw, 1206, 88.7 Ohm, 0.1%, 25 Ppm Vishay 66C1391
TNPW, 1206, 88.7 Ohm, 0.1%, 25 ppm

TNPW, 1206, 88.7 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120688R7BETA-ND TNPW120688R7BETA 66C1391
Product Name Chip Resistor - Surface Mount Vishay/DaleRES 88.7 OHM 1/4W 0.1% 1206 Tnpw, 1206, 88.7 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 88.7 ohms 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers