Vishay Intertechnology, Inc. RES 88.7K OHM 1/4W 0.1% 1206 TNPW120688K7BETA

Description
RES 88.7Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 88.7Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1/4W 0.1% 1206 - TNPW120688K7BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/4W 0.1% 1206
TNPW120688K7BETA
RES 88.7K OHM 1/4W 0.1% 1206 TNPW120688K7BETA
RES 88.7Kohm 1/4W 0.1% 1206

RES 88.7Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120688K7BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120688K7BETA-ND
Chip Resistor - Surface Mount TNPW120688K7BETA-ND
88.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

88.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 88.7 Kohm, 0.1%, 25 Ppm Vishay - 66C1388 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 88.7 Kohm, 0.1%, 25 Ppm Vishay
66C1388
Tnpw, 1206, 88.7 Kohm, 0.1%, 25 Ppm Vishay 66C1388
TNPW, 1206, 88.7 kOhm, 0.1%, 25 ppm

TNPW, 1206, 88.7 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120688K7BETA TNPW120688K7BETA-ND 66C1388
Product Name RES 88.7K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 88.7 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 88700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1879061-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details