Vishay Intertechnology, Inc. RES 887 OHM 1/4W 0.1% 1206 TNPW1206887RBETA

Description
RES 887ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 887ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1/4W 0.1% 1206 - TNPW1206887RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/4W 0.1% 1206
TNPW1206887RBETA
RES 887 OHM 1/4W 0.1% 1206 TNPW1206887RBETA
RES 887ohm 1/4W 0.1% 1206

RES 887ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206887RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206887RBETA-ND
Chip Resistor - Surface Mount TNPW1206887RBETA-ND
887 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

887 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 887 Ohm, 0.1%, 25 Ppm Vishay - 66C1397 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 887 Ohm, 0.1%, 25 Ppm Vishay
66C1397
Tnpw, 1206, 887 Ohm, 0.1%, 25 Ppm Vishay 66C1397
TNPW, 1206, 887 Ohm, 0.1%, 25 ppm

TNPW, 1206, 887 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206887RBETA TNPW1206887RBETA-ND 66C1397
Product Name RES 887 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 887 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 887 ohms 887 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details