Vishay Intertechnology, Inc. RES 887K OHM 1/4W 0.1% 1206 TNPW1206887KBETA

Description
RES 887Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 887Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887K OHM 1/4W 0.1% 1206 - TNPW1206887KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887K OHM 1/4W 0.1% 1206
TNPW1206887KBETA
RES 887K OHM 1/4W 0.1% 1206 TNPW1206887KBETA
RES 887Kohm 1/4W 0.1% 1206

RES 887Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206887KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206887KBETA-ND
Chip Resistor - Surface Mount TNPW1206887KBETA-ND
887 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

887 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW1206887KBETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206887KBETA
Chip Resistor - Surface Mount TNPW1206887KBETA
RES 887K OHM 0.1% 1/4W 1206

RES 887K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 887 Kohm, 0.1%, 25 Ppm Vishay - 66C1395 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 887 Kohm, 0.1%, 25 Ppm Vishay
66C1395
Tnpw, 1206, 887 Kohm, 0.1%, 25 Ppm Vishay 66C1395
TNPW, 1206, 887 kOhm, 0.1%, 25 ppm

TNPW, 1206, 887 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW1206887KBETA TNPW1206887KBETA-ND TNPW1206887KBETA 66C1395
Product Name RES 887K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 887 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 887000 ohms 887000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details