Vishay Intertechnology, Inc. RES 86.6 OHM 1/4W 0.1% 1206 TNPW120686R6BETA

Description
RES 86.6ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 86.6ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6 OHM 1/4W 0.1% 1206 - TNPW120686R6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 1/4W 0.1% 1206
TNPW120686R6BETA
RES 86.6 OHM 1/4W 0.1% 1206 TNPW120686R6BETA
RES 86.6ohm 1/4W 0.1% 1206

RES 86.6ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120686R6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120686R6BETA-ND
Chip Resistor - Surface Mount TNPW120686R6BETA-ND
86.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

86.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 86.6 Ohm, 0.1%, 25 Ppm Vishay - 66C1377 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 86.6 Ohm, 0.1%, 25 Ppm Vishay
66C1377
Tnpw, 1206, 86.6 Ohm, 0.1%, 25 Ppm Vishay 66C1377
TNPW, 1206, 86.6 Ohm, 0.1%, 25 ppm

TNPW, 1206, 86.6 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120686R6BETA TNPW120686R6BETA-ND 66C1377
Product Name RES 86.6 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 86.6 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 86.6 ohms 86.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details