Vishay Intertechnology, Inc. Res Thin Film 1206 866K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206866KBETY

Description
Res Thin Film 1206 866K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 866K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 866K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206866KBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 866K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206866KBETY
Res Thin Film 1206 866K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206866KBETY
Res Thin Film 1206 866K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 866K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206866KBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206866KBETY-ND
Chip Resistor - Surface Mount TNPW1206866KBETY-ND
866 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

866 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW1206866KBETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206866KBETY
Chip Resistor - Surface Mount TNPW1206866KBETY
RES 866K OHM 0.1% 1/4W 1206

RES 866K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 866 Kohm, 0.1%, 25 Ppm Vishay - 66C1381 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 866 Kohm, 0.1%, 25 Ppm Vishay
66C1381
Tnpw, 1206, 866 Kohm, 0.1%, 25 Ppm Vishay 66C1381
TNPW, 1206, 866 kOhm, 0.1%, 25 ppm

TNPW, 1206, 866 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW1206866KBETY TNPW1206866KBETY-ND TNPW1206866KBETY 66C1381
Product Name Res Thin Film 1206 866K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 866 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details