Vishay Intertechnology, Inc. Thin Film Resistors - SMD 85.6Kohms .1% 25ppm TNPW120685K6BETA

Description
Thin Film Resistors - SMD 85.6Kohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 85.6Kohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 85.6Kohms .1% 25ppm - TNPW120685K6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 85.6Kohms .1% 25ppm
TNPW120685K6BETA
Thin Film Resistors - SMD 85.6Kohms .1% 25ppm TNPW120685K6BETA
Thin Film Resistors - SMD 85.6Kohms .1% 25ppm

Thin Film Resistors - SMD 85.6Kohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW120685K6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120685K6BETA-ND
Chip Resistor - Surface Mount TNPW120685K6BETA-ND
85.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

85.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120685K6BETA TNPW120685K6BETA-ND
Product Name Thin Film Resistors - SMD 85.6Kohms .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 85600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details