Vishay Intertechnology, Inc. RES 84.5 OHM 1/4W 0.1% 1206 TNPW120684R5BETA

Description
RES 84.5ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 84.5ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/4W 0.1% 1206 - TNPW120684R5BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/4W 0.1% 1206
TNPW120684R5BETA
RES 84.5 OHM 1/4W 0.1% 1206 TNPW120684R5BETA
RES 84.5ohm 1/4W 0.1% 1206

RES 84.5ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120684R5BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120684R5BETA-ND
Chip Resistor - Surface Mount TNPW120684R5BETA-ND
84.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

84.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 84.5 Ohm, 0.1%, 25 Ppm Vishay - 66C1354 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 84.5 Ohm, 0.1%, 25 Ppm Vishay
66C1354
Tnpw, 1206, 84.5 Ohm, 0.1%, 25 Ppm Vishay 66C1354
TNPW, 1206, 84.5 Ohm, 0.1%, 25 ppm

TNPW, 1206, 84.5 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120684R5BETA TNPW120684R5BETA-ND 66C1354
Product Name RES 84.5 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 84.5 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details