Vishay Intertechnology, Inc. RES 845 OHM 1/4W 0.1% 1206 TNPW1206845RBEEA

Description
RES 845ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 845ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 1/4W 0.1% 1206 - TNPW1206845RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1/4W 0.1% 1206
TNPW1206845RBEEA
RES 845 OHM 1/4W 0.1% 1206 TNPW1206845RBEEA
RES 845ohm 1/4W 0.1% 1206

RES 845ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206845RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206845RBEEA-ND
Chip Resistor - Surface Mount TNPW1206845RBEEA-ND
845 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

845 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206845RBEEA TNPW1206845RBEEA-ND
Product Name RES 845 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 845 ohms 845 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details