Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206845KDETA

Description
845 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
845 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206845KDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206845KDETA-ND
Chip Resistor - Surface Mount TNPW1206845KDETA-ND
845 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

845 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW1206845KDETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206845KDETA
Chip Resistor - Surface Mount TNPW1206845KDETA
RES 845K OHM 0.5% 1/4W 1206

RES 845K OHM 0.5% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 845 Kohm, 0.5%, 25 Ppm Vishay - 66C1361 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 845 Kohm, 0.5%, 25 Ppm Vishay
66C1361
Tnpw, 1206, 845 Kohm, 0.5%, 25 Ppm Vishay 66C1361
TNPW, 1206, 845 kOhm, 0.5%, 25 ppm

TNPW, 1206, 845 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW1206845KDETA-ND TNPW1206845KDETA 66C1361
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 845 Kohm, 0.5%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details