Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120683K5BETY

Description
83.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
83.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120683K5BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120683K5BETY-ND
Chip Resistor - Surface Mount TNPW120683K5BETY-ND
83.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

83.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW120683K5BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW120683K5BETY
Chip Resistor - Surface Mount TNPW120683K5BETY
RES 83.5K OHM 0.1% 1/4W 1206

RES 83.5K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 83.5 Kohm, 0.1%, 25 Ppm Vishay - 66C1342 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 83.5 Kohm, 0.1%, 25 Ppm Vishay
66C1342
Tnpw, 1206, 83.5 Kohm, 0.1%, 25 Ppm Vishay 66C1342
TNPW, 1206, 83.5 kOhm, 0.1%, 25 ppm

TNPW, 1206, 83.5 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW120683K5BETY-ND TNPW120683K5BETY 66C1342
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 83.5 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567771 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details