Vishay Intertechnology, Inc. RES 82.5 OHM 1/4W 0.1% 1206 TNPW120682R5BETA

Description
RES 82.5ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 82.5ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1/4W 0.1% 1206 - TNPW120682R5BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/4W 0.1% 1206
TNPW120682R5BETA
RES 82.5 OHM 1/4W 0.1% 1206 TNPW120682R5BETA
RES 82.5ohm 1/4W 0.1% 1206

RES 82.5ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120682R5BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120682R5BETA-ND
Chip Resistor - Surface Mount TNPW120682R5BETA-ND
82.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

82.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 82.5 Ohm, 0.1%, 25 Ppm Vishay - 66C1327 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 82.5 Ohm, 0.1%, 25 Ppm Vishay
66C1327
Tnpw, 1206, 82.5 Ohm, 0.1%, 25 Ppm Vishay 66C1327
TNPW, 1206, 82.5 Ohm, 0.1%, 25 ppm

TNPW, 1206, 82.5 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120682R5BETA TNPW120682R5BETA-ND 66C1327
Product Name RES 82.5 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 82.5 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details