Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206825RBETY

Description
825 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
825 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206825RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206825RBETY-ND
Chip Resistor - Surface Mount TNPW1206825RBETY-ND
825 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

825 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 825 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206825RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 825 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206825RBETY
Res Thin Film 1206 825 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206825RBETY
Res Thin Film 1206 825 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 825 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 825 Ohm, 0.1%, 25 Ppm Vishay - 66C1336 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 825 Ohm, 0.1%, 25 Ppm Vishay
66C1336
Tnpw, 1206, 825 Ohm, 0.1%, 25 Ppm Vishay 66C1336
TNPW, 1206, 825 Ohm, 0.1%, 25 ppm

TNPW, 1206, 825 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206825RBETY-ND TNPW1206825RBETY 66C1336
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 825 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 825 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers