825 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
RES 825Kohm 1/4W 0.1% 1206
TNPW, 1206, 825 kOhm, 0.1%, 25 ppm
RES 825K OHM 0.1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW1206825KBETA-ND | TNPW1206825KBETA | 66C1330 | TNPW1206825KBETA |
| Product Name | Chip Resistor - Surface Mount | RES 825K OHM 1/4W 0.1% 1206 | Tnpw, 1206, 825 Kohm, 0.1%, 25 Ppm Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | ||
| Mounting / Packaging | 1206; 1206 | 1206 | 1206 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |