Vishay Intertechnology, Inc. RES 820K OHM 1/4W 0.1% 1206 TNPW1206820KBEEA

Description
RES 820Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 820Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820K OHM 1/4W 0.1% 1206 - TNPW1206820KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 1/4W 0.1% 1206
TNPW1206820KBEEA
RES 820K OHM 1/4W 0.1% 1206 TNPW1206820KBEEA
RES 820Kohm 1/4W 0.1% 1206

RES 820Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206820KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206820KBEEA-ND
Chip Resistor - Surface Mount TNPW1206820KBEEA-ND
820 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

820 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW1206820KBEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206820KBEEA
Chip Resistor - Surface Mount TNPW1206820KBEEA
RES 820K OHM 0.1% 1/4W 1206

RES 820K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW1206820KBEEA TNPW1206820KBEEA-ND TNPW1206820KBEEA
Product Name RES 820K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 820000 ohms 820000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details