Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120680R6BETY

Description
80.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
80.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120680R6BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120680R6BETY-ND
Chip Resistor - Surface Mount TNPW120680R6BETY-ND
80.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

80.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 80.6 Ohm, 0.1%, 25 Ppm Vishay - 66C1307 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 80.6 Ohm, 0.1%, 25 Ppm Vishay
66C1307
Tnpw, 1206, 80.6 Ohm, 0.1%, 25 Ppm Vishay 66C1307
TNPW, 1206, 80.6 Ohm, 0.1%, 25 ppm

TNPW, 1206, 80.6 Ohm, 0.1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW120680R6BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW120680R6BETY
Chip Resistor - Surface Mount TNPW120680R6BETY
RES 80.6 OHM 0.1% 1/4W 1206

RES 80.6 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW120680R6BETY-ND 66C1307 TNPW120680R6BETY
Product Name Chip Resistor - Surface Mount Tnpw, 1206, 80.6 Ohm, 0.1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 80.6 ohms 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers