Vishay Intertechnology, Inc. RES 80.6 OHM 1/4W 0.1% 1206 TNPW120680R6BETA

Description
RES 80.6ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 80.6ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 1/4W 0.1% 1206 - TNPW120680R6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/4W 0.1% 1206
TNPW120680R6BETA
RES 80.6 OHM 1/4W 0.1% 1206 TNPW120680R6BETA
RES 80.6ohm 1/4W 0.1% 1206

RES 80.6ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120680R6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120680R6BETA-ND
Chip Resistor - Surface Mount TNPW120680R6BETA-ND
80.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

80.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 80.6 Ohm, 0.1%, 25 Ppm Vishay - 66C1306 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 80.6 Ohm, 0.1%, 25 Ppm Vishay
66C1306
Tnpw, 1206, 80.6 Ohm, 0.1%, 25 Ppm Vishay 66C1306
TNPW, 1206, 80.6 Ohm, 0.1%, 25 ppm

TNPW, 1206, 80.6 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120680R6BETA TNPW120680R6BETA-ND 66C1306
Product Name RES 80.6 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 80.6 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676151-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10500 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details