Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120680R6BEEA

Description
80.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
80.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120680R6BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120680R6BEEA-ND
Chip Resistor - Surface Mount TNPW120680R6BEEA-ND
80.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

80.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 80.6 OHM 1/4W 0.1% 1206 - TNPW120680R6BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/4W 0.1% 1206
TNPW120680R6BEEA
RES 80.6 OHM 1/4W 0.1% 1206 TNPW120680R6BEEA
RES 80.6ohm 1/4W 0.1% 1206

RES 80.6ohm 1/4W 0.1% 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW120680R6BEEA-ND TNPW120680R6BEEA
Product Name Chip Resistor - Surface Mount RES 80.6 OHM 1/4W 0.1% 1206
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 80.6 ohms 80.6 ohms
Unlock Full Specs
to access all available technical data