Vishay Intertechnology, Inc. RES 80.6K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL TNPW120680K6BETY

Description
RES 80.6K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL
Request a Quote Datasheet
Description
RES 80.6K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL - TNPW120680K6BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL
TNPW120680K6BETY
RES 80.6K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL TNPW120680K6BETY
RES 80.6K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL

RES 80.6K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL

Supplier's Site
Chip Resistor - Surface Mount - TNPW120680K6BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120680K6BETY-ND
Chip Resistor - Surface Mount TNPW120680K6BETY-ND
80.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

80.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 80.6 Kohm, 0.1%, 25 Ppm Vishay - 66C1303 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 80.6 Kohm, 0.1%, 25 Ppm Vishay
66C1303
Tnpw, 1206, 80.6 Kohm, 0.1%, 25 Ppm Vishay 66C1303
TNPW, 1206, 80.6 kOhm, 0.1%, 25 ppm

TNPW, 1206, 80.6 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120680K6BETY TNPW120680K6BETY-ND 66C1303
Product Name RES 80.6K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL Chip Resistor - Surface Mount Tnpw, 1206, 80.6 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details