Vishay Intertechnology, Inc. RES 80.6K OHM 1/4W 0.1% 1206 TNPW120680K6BEEA

Description
RES 80.6Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 80.6Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1/4W 0.1% 1206 - TNPW120680K6BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/4W 0.1% 1206
TNPW120680K6BEEA
RES 80.6K OHM 1/4W 0.1% 1206 TNPW120680K6BEEA
RES 80.6Kohm 1/4W 0.1% 1206

RES 80.6Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW120680K6BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW120680K6BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW120680K6BEEACT-ND
RES 80.6K OHM 0.1% 0.52W 1206

RES 80.6K OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW120680K6BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW120680K6BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW120680K6BEEATR-ND
80.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

80.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW120680K6BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW120680K6BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW120680K6BEEADKR-ND
RES 80.6K OHM 0.1% 0.52W 1206

RES 80.6K OHM 0.1% 0.52W 1206

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120680K6BEEA 541-TNPW120680K6BEEACT-ND
Product Name RES 80.6K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 80600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details