Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206806RBETY

Description
806 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
806 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206806RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206806RBETY-ND
Chip Resistor - Surface Mount TNPW1206806RBETY-ND
806 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

806 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 806 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206806RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 806 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206806RBETY
Res Thin Film 1206 806 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206806RBETY
Res Thin Film 1206 806 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 806 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 806 Ohm, 0.1%, 25 Ppm Vishay - 66C1313 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 806 Ohm, 0.1%, 25 Ppm Vishay
66C1313
Tnpw, 1206, 806 Ohm, 0.1%, 25 Ppm Vishay 66C1313
TNPW, 1206, 806 Ohm, 0.1%, 25 ppm

TNPW, 1206, 806 Ohm, 0.1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206806RBETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206806RBETY
Chip Resistor - Surface Mount TNPW1206806RBETY
RES 806 OHM 0.1% 1/4W 1206

RES 806 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW1206806RBETY-ND TNPW1206806RBETY 66C1313 TNPW1206806RBETY
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 806 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 806 Ohm, 0.1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data