Vishay Intertechnology, Inc. RESISTOR, 80.6K, 0.1%, 1206 TNPW12068062BT9TR

Description
RESISTOR, 80.6K, 0.1%, 1206
Request a Quote
Description
RESISTOR, 80.6K, 0.1%, 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 80.6K, 0.1%, 1206 - TNPW12068062BT9TR - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 80.6K, 0.1%, 1206
TNPW12068062BT9TR
RESISTOR, 80.6K, 0.1%, 1206 TNPW12068062BT9TR
RESISTOR, 80.6K, 0.1%, 1206

RESISTOR, 80.6K, 0.1%, 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW12068062BT9TR
Product Name RESISTOR, 80.6K, 0.1%, 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers