Vishay Intertechnology, Inc. RES 7.87K OHM 1/4W 0.1% 1206 TNPW12067K87BEEA

Description
RES 7.87Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 7.87Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 1/4W 0.1% 1206 - TNPW12067K87BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/4W 0.1% 1206
TNPW12067K87BEEA
RES 7.87K OHM 1/4W 0.1% 1206 TNPW12067K87BEEA
RES 7.87Kohm 1/4W 0.1% 1206

RES 7.87Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12067K87BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12067K87BEEA-ND
Chip Resistor - Surface Mount TNPW12067K87BEEA-ND
7.87 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.87 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12067K87BEEA TNPW12067K87BEEA-ND
Product Name RES 7.87K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 7870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details