Vishay Intertechnology, Inc. RES 7.5K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA TNPW12067K50FETA

Description
RES 7.5K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet
Description
RES 7.5K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA - TNPW12067K50FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
TNPW12067K50FETA
RES 7.5K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA TNPW12067K50FETA
RES 7.5K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

RES 7.5K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW12067K50FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12067K50FETA-ND
Chip Resistor - Surface Mount TNPW12067K50FETA-ND
7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 7.5 Kohm, 1%, 25 Ppm Vishay - 66C1149 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 7.5 Kohm, 1%, 25 Ppm Vishay
66C1149
Tnpw, 1206, 7.5 Kohm, 1%, 25 Ppm Vishay 66C1149
TNPW, 1206, 7.5 kOhm, 1%, 25 ppm

TNPW, 1206, 7.5 kOhm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12067K50FETA TNPW12067K50FETA-ND 66C1149
Product Name RES 7.5K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA Chip Resistor - Surface Mount Tnpw, 1206, 7.5 Kohm, 1%, 25 Ppm Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers