Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - TNPW12067K50BEEA TNPW12067K50BEEA

Description
Manufacturer: Vishay Win Source Part Number: 937187-TNPW12067K50B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 7.5 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: TNPW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW12067K50BEEA-ND, TNPW1206 7K5 0.1% T9 ET1 E3, TNP7.50KACDKR, TNP7.50KACTR, TNP7.50KACCT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937187-TNPW12067K50B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 7.5 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: TNPW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW12067K50BEEA-ND, TNPW1206 7K5 0.1% T9 ET1 E3, TNP7.50KACDKR, TNP7.50KACTR, TNP7.50KACCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW12067K50BEEA
937187-TNPW12067K50BEEA
Chip Resistor - Surface Mount - TNPW12067K50BEEA 937187-TNPW12067K50BEEA
Manufacturer: Vishay Win Source Part Number: 937187-TNPW12067K50B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 7.5 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: TNPW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW12067K50BEEA-ND, TNPW1206 7K5 0.1% T9 ET1 E3, TNP7.50KACDKR, TNP7.50KACTR, TNP7.50KACCT

Manufacturer: Vishay
Win Source Part Number: 937187-TNPW12067K50BEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 7.5 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: TNPW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNPW12067K50BEEA-ND, TNPW1206 7K5 0.1% T9 ET1 E3, TNP7.50KACDKR, TNP7.50KACTR, TNP7.50KACCT

Buy Now Datasheet
SMD 4W Resistor - 52-TNPW12067K50BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-TNPW12067K50BEEA
SMD 4W Resistor 52-TNPW12067K50BEEA
7.5kR 0.1% 1/4W 1206 SMD Chip Resistor Product overview: TNPW12067K50BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12067K50BEEA can be used for catalog matching and distributor lookup.

7.5kR 0.1% 1/4W 1206 SMD Chip Resistor Product overview: TNPW12067K50BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12067K50BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 7.50K OHM 1/4W 0.1% 1206 - TNPW12067K50BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50K OHM 1/4W 0.1% 1206
TNPW12067K50BEEA
RES 7.50K OHM 1/4W 0.1% 1206 TNPW12067K50BEEA
RES 7.50Kohm 1/4W 0.1% 1206

RES 7.50Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNP7.50KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP7.50KACDKR-ND
Chip Resistor - Surface Mount TNP7.50KACDKR-ND
7.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP7.50KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP7.50KACTR-ND
Chip Resistor - Surface Mount TNP7.50KACTR-ND
7.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP7.50KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP7.50KACCT-ND
Chip Resistor - Surface Mount TNP7.50KACCT-ND
7.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW12067K50BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW12067K50BEEA
Resistors - Chip Resistor - Surface Mount TNPW12067K50BEEA
RES 7.5K OHM 0.1% 0.52W 1206

RES 7.5K OHM 0.1% 0.52W 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 937187-TNPW12067K50BEEA 52-TNPW12067K50BEEA TNPW12067K50BEEA TNP7.50KACDKR-ND TNPW12067K50BEEA
Product Name Chip Resistor - Surface Mount - TNPW12067K50BEEA SMD 4W Resistor RES 7.50K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 175 C (-67 to 347 F)
Resistance Range 7500 ohms 7500 ohms 7500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data