Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12067K23BETY

Description
7.23 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
7.23 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12067K23BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12067K23BETY-ND
Chip Resistor - Surface Mount TNPW12067K23BETY-ND
7.23 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

7.23 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 7.23K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12067K23BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 7.23K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12067K23BETY
Res Thin Film 1206 7.23K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12067K23BETY
Res Thin Film 1206 7.23K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 7.23K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 7.23 Kohm, 0.1%, 25 Ppm Vishay - 66C1137 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 7.23 Kohm, 0.1%, 25 Ppm Vishay
66C1137
Tnpw, 1206, 7.23 Kohm, 0.1%, 25 Ppm Vishay 66C1137
TNPW, 1206, 7.23 kOhm, 0.1%, 25 ppm

TNPW, 1206, 7.23 kOhm, 0.1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW12067K23BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12067K23BETY
Chip Resistor - Surface Mount TNPW12067K23BETY
RES 7.23K OHM 0.1% 1/4W 1206

RES 7.23K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW12067K23BETY-ND TNPW12067K23BETY 66C1137 TNPW12067K23BETY
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 7.23K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 7.23 Kohm, 0.1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details