Vishay Intertechnology, Inc. RES 78.7K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA TNPW120678K7FHTA

Description
RES 78.7K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote
Description
RES 78.7K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA - TNPW120678K7FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
TNPW120678K7FHTA
RES 78.7K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA TNPW120678K7FHTA
RES 78.7K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA

RES 78.7K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW120678K7FHTA
Product Name RES 78.7K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers