78.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Res Thin Film 1206 78.7K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
RES 78.7K OHM 0.1% 1/4W 1206
TNPW, 1206, 78.7 kOhm, 0.1%, 25 ppm
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | TNPW120678K7BETY-ND | TNPW120678K7BETY | TNPW120678K7BETY | 66C1243 |
| Product Name | Chip Resistor - Surface Mount | Res Thin Film 1206 78.7K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R | Chip Resistor - Surface Mount | Tnpw, 1206, 78.7 Kohm, 0.1%, 25 Ppm Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | 1206 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |