Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206787KBETY

Description
787 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
787 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206787KBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206787KBETY-ND
Chip Resistor - Surface Mount TNPW1206787KBETY-ND
787 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

787 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
THIN FILM,1206,1/8W,787K,.1%,25PPM,T/R - TNPW1206787KBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/8W,787K,.1%,25PPM,T/R
TNPW1206787KBETY
THIN FILM,1206,1/8W,787K,.1%,25PPM,T/R TNPW1206787KBETY
THIN FILM,1206,1/8W,787K, .1%,25PPM,T/R

THIN FILM,1206,1/8W,787K,.1%,25PPM,T/R

Supplier's Site
Tnpw, 1206, 787 Kohm, 0.1%, 25 Ppm Vishay - 66C1252 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 787 Kohm, 0.1%, 25 Ppm Vishay
66C1252
Tnpw, 1206, 787 Kohm, 0.1%, 25 Ppm Vishay 66C1252
TNPW, 1206, 787 kOhm, 0.1%, 25 ppm

TNPW, 1206, 787 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206787KBETY-ND TNPW1206787KBETY 66C1252
Product Name Chip Resistor - Surface Mount THIN FILM,1206,1/8W,787K,.1%,25PPM,T/R Tnpw, 1206, 787 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details