Vishay Intertechnology, Inc. RES 76.8K OHM 1/4W 0.1% 1206 TNPW120676K8BETA

Description
RES 76.8Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 76.8Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8K OHM 1/4W 0.1% 1206 - TNPW120676K8BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 1/4W 0.1% 1206
TNPW120676K8BETA
RES 76.8K OHM 1/4W 0.1% 1206 TNPW120676K8BETA
RES 76.8Kohm 1/4W 0.1% 1206

RES 76.8Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120676K8BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120676K8BETA-ND
Chip Resistor - Surface Mount TNPW120676K8BETA-ND
76.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

76.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 76.8 Kohm, 0.1%, 25 Ppm Vishay - 66C1233 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 76.8 Kohm, 0.1%, 25 Ppm Vishay
66C1233
Tnpw, 1206, 76.8 Kohm, 0.1%, 25 Ppm Vishay 66C1233
TNPW, 1206, 76.8 kOhm, 0.1%, 25 ppm

TNPW, 1206, 76.8 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120676K8BETA TNPW120676K8BETA-ND 66C1233
Product Name RES 76.8K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 76.8 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 76800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details