Vishay Intertechnology, Inc. RES 768 OHM 1/4W 0.1% 1206 TNPW1206768RBETA

Description
RES 768ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 768ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1/4W 0.1% 1206 - TNPW1206768RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/4W 0.1% 1206
TNPW1206768RBETA
RES 768 OHM 1/4W 0.1% 1206 TNPW1206768RBETA
RES 768ohm 1/4W 0.1% 1206

RES 768ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206768RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206768RBETA-ND
Chip Resistor - Surface Mount TNPW1206768RBETA-ND
768 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

768 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 768 Ohm, 0.1%, 25 Ppm Vishay - 66C1237 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 768 Ohm, 0.1%, 25 Ppm Vishay
66C1237
Tnpw, 1206, 768 Ohm, 0.1%, 25 Ppm Vishay 66C1237
TNPW, 1206, 768 Ohm, 0.1%, 25 ppm

TNPW, 1206, 768 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206768RBETA TNPW1206768RBETA-ND 66C1237
Product Name RES 768 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 768 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 768 ohms 768 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details