VISHAY INTERTECHNOLOGY, INC.
TNPW120675R0BT9RT1 -- RESISTOR, 75 OHM, 1/
Vishay Intertechnology, Inc.
RESISTOR, 75 OHM, 1/
TNPW120675R0BT9RT1
Description
RESISTOR, 75ohm, 1/
Request a Quote
Email Supplier
Description
RESISTOR, 75ohm, 1/
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TNPW120675R0BT9RT1 |
|
Product Name
|
RESISTOR, 75 OHM, 1/ |
|
Resistance Range
|
75 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
2940 ohms
View Details
2 suppliers
Technology / Construction
Thick Film (Chip); Thick Film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range
100 ohms
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.5000 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details