Vishay Intertechnology, Inc. RES 75.0K OHM 1/4W 0.1% 1206 TNPW120675K0BETA

Description
RES 75.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 75.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.0K OHM 1/4W 0.1% 1206 - TNPW120675K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0K OHM 1/4W 0.1% 1206
TNPW120675K0BETA
RES 75.0K OHM 1/4W 0.1% 1206 TNPW120675K0BETA
RES 75.0Kohm 1/4W 0.1% 1206

RES 75.0Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120675K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120675K0BETA-ND
Chip Resistor - Surface Mount TNPW120675K0BETA-ND
75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 75 Kohm, 0.1%, 25 Ppm Vishay - 66C1202 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 75 Kohm, 0.1%, 25 Ppm Vishay
66C1202
Tnpw, 1206, 75 Kohm, 0.1%, 25 Ppm Vishay 66C1202
TNPW, 1206, 75 kOhm, 0.1%, 25 ppm

TNPW, 1206, 75 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120675K0BETA TNPW120675K0BETA-ND 66C1202
Product Name RES 75.0K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 75 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 75000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details